Microchip Technology, Inc. Embedded - Embedded - System On Chip (SoC) - M2S050T-FCSG325 M2S050T-FCSG325

Description
Manufacturer: Microchip Technology Win Source Part Number: 880613-M2S050T-FCSG3 25 Series: SmartFusion®2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 50K Logic Modules 166MHz 325-CSPBGA (11x11) Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Package: 325-TFBGA, CSPBGA Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 200 Family Name: M2S050 Categories: Integrated Circuits (ICs) Case / Package: 325-CSPBGA (11x11) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 176 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 880613-M2S050T-FCSG3 25 Series: SmartFusion®2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 50K Logic Modules 166MHz 325-CSPBGA (11x11) Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Package: 325-TFBGA, CSPBGA Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 200 Family Name: M2S050 Categories: Integrated Circuits (ICs) Case / Package: 325-CSPBGA (11x11) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 176 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - M2S050T-FCSG325
880613-M2S050T-FCSG325
Embedded - Embedded - System On Chip (SoC) - M2S050T-FCSG325 880613-M2S050T-FCSG325
Manufacturer: Microchip Technology Win Source Part Number: 880613-M2S050T-FCSG3 25 Series: SmartFusion®2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 50K Logic Modules 166MHz 325-CSPBGA (11x11) Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Package: 325-TFBGA, CSPBGA Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 200 Family Name: M2S050 Categories: Integrated Circuits (ICs) Case / Package: 325-CSPBGA (11x11) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 176 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 880613-M2S050T-FCSG325
Series: SmartFusion®2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 50K Logic Modules 166MHz 325-CSPBGA (11x11)
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Package: Tray
Package: 325-TFBGA, CSPBGA
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
Number of I/O: 200
Family Name: M2S050
Categories: Integrated Circuits (ICs)
Case / Package: 325-CSPBGA (11x11)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 176
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - M2S050T-FCSG325-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
M2S050T-FCSG325-ND
System On Chip (SoC) M2S050T-FCSG325-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 325-CSPBGA (11x11)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 325-CSPBGA (11x11)

Buy Now Datasheet
Embedded - System On Chip (SoC) - M2S050T-FCSG325 - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
M2S050T-FCSG325
Embedded - System On Chip (SoC) M2S050T-FCSG325
IC SOC CORTEX-M3 166MHZ 325BGA

IC SOC CORTEX-M3 166MHZ 325BGA

Supplier's Site Datasheet
System On Chip (SoC) - M2S050T-FCSG325 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
M2S050T-FCSG325
System On Chip (SoC) M2S050T-FCSG325
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 325-FCBGA (11x11)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 325-FCBGA (11x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - M2S050T-FCSG325 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
M2S050T-FCSG325
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S050T-FCSG325
IC SOC CORTEX-M3 166MHZ 325BGA

IC SOC CORTEX-M3 166MHZ 325BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 880613-M2S050T-FCSG325 M2S050T-FCSG325-ND M2S050T-FCSG325 M2S050T-FCSG325 M2S050T-FCSG325
Product Name Embedded - Embedded - System On Chip (SoC) - M2S050T-FCSG325 System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3 ARM
Package / Case 325-TFBGA, CSPBGA 325-TFBGA, FCBGA 325-TFBGA, FCBGA
Number of Inputs/Outputs 200 # 200 #
Operating Temperature 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

AM5K2E04 Multicore ARM KeyStone II System-on-Chip (SoC) - AM5K2E04XABDA25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI
Clock Frequency 1250 to 1400 MHz
View Details
nRF52833 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
 - CY8C4146AZI-S453 - Rochester Electronics
Infineon Technologies AG
View Details