Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S050T-1FGG484M

Description
Win Source Part Number: 1355866-M2S050T-1FGG 484M Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SmartFusion®2 Package: Tray Product Status: Active Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Base Product Number: M2S050 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A2C Speed: 166MHz Number of I/O: 267 Core Processor: ARM® Cortex®-M3 Connectivity: CANbus, Ethernet, I²C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES RAM Size: 64KB Architecture: MCU, FPGA Flash Size: 256KB Primary Attributes: FPGA - 50K Logic Modules
Request a Quote Datasheet
Description
Win Source Part Number: 1355866-M2S050T-1FGG 484M Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SmartFusion®2 Package: Tray Product Status: Active Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Base Product Number: M2S050 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A2C Speed: 166MHz Number of I/O: 267 Core Processor: ARM® Cortex®-M3 Connectivity: CANbus, Ethernet, I²C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES RAM Size: 64KB Architecture: MCU, FPGA Flash Size: 256KB Primary Attributes: FPGA - 50K Logic Modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1355866-M2S050T-1FGG484M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1355866-M2S050T-1FGG484M
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1355866-M2S050T-1FGG484M
Win Source Part Number: 1355866-M2S050T-1FGG 484M Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SmartFusion®2 Package: Tray Product Status: Active Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Base Product Number: M2S050 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A2C Speed: 166MHz Number of I/O: 267 Core Processor: ARM® Cortex®-M3 Connectivity: CANbus, Ethernet, I²C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES RAM Size: 64KB Architecture: MCU, FPGA Flash Size: 256KB Primary Attributes: FPGA - 50K Logic Modules

Win Source Part Number: 1355866-M2S050T-1FGG484M
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SmartFusion®2
Package: Tray
Product Status: Active
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Base Product Number: M2S050
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A2C
Speed: 166MHz
Number of I/O: 267
Core Processor: ARM® Cortex®-M3
Connectivity: CANbus, Ethernet, I²C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
RAM Size: 64KB
Architecture: MCU, FPGA
Flash Size: 256KB
Primary Attributes: FPGA - 50K Logic Modules

Buy Now Datasheet
System On Chip (SoC) - M2S050T-1FGG484M-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
M2S050T-1FGG484M-ND
System On Chip (SoC) M2S050T-1FGG484M-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 484-FPBGA (23x23)

Buy Now Datasheet
System On Chip (SoC) - M2S050T-1FGG484M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
M2S050T-1FGG484M
System On Chip (SoC) M2S050T-1FGG484M
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 484-FPBGA (23x23)

Buy Now Datasheet
Shenzhen, China
Embedded - System On Chip (SoC)
M2S050T-1FGG484M
Embedded - System On Chip (SoC) M2S050T-1FGG484M
IC SOC CORTEX-M3 166MHZ 484FBGA

IC SOC CORTEX-M3 166MHZ 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - M2S050T-1FGG484M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
M2S050T-1FGG484M
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S050T-1FGG484M
IC SOC CORTEX-M3 166MHZ 484FBGA

IC SOC CORTEX-M3 166MHZ 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1355866-M2S050T-1FGG484M M2S050T-1FGG484M-ND M2S050T-1FGG484M M2S050T-1FGG484M M2S050T-1FGG484M
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3 ARM
Package / Case Tray 484-BGA 484-BGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Number of Inputs/Outputs 267 # 267 #
Unlock Full Specs
to access all available technical data

Similar Products