ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 484-FPBGA (23x23)
IC SOC CORTEX-M3 166MHZ 484FBGA
IC SOC CORTEX-M3 166MHZ 484FBGA
IC SOC CORTEX-M3 166MHZ 484FBGA
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 484-FPBGA (23x23)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | M2S050T-1FGG484I-ND | M2S050T-1FGG484I | M2S050T-1FGG484I | M2S050T-1FGG484I | M2S050T-1FGG484I |
| Product Name | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM® Cortex®-M3 | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | ||
| Package / Case | 484-BGA | 484-BGA | |||
| Clock Frequency | 166 MHz | 166 MHz | 166 MHz |