Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S050-VFG400I

Description
Win Source Part Number: 1261809-M2S050-VFG40 0I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion®2 Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Standard Package: 90 Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 207 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 50K Logic Modules Package / Case: 400-LFBGA Supplier Device Package: 400-VFBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1100-1203 Base Product Number: M2S050
Request a Quote Datasheet
Description
Win Source Part Number: 1261809-M2S050-VFG40 0I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion®2 Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Standard Package: 90 Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 207 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 50K Logic Modules Package / Case: 400-LFBGA Supplier Device Package: 400-VFBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1100-1203 Base Product Number: M2S050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1261809-M2S050-VFG400I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1261809-M2S050-VFG400I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1261809-M2S050-VFG400I
Win Source Part Number: 1261809-M2S050-VFG40 0I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion®2 Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Standard Package: 90 Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 207 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 50K Logic Modules Package / Case: 400-LFBGA Supplier Device Package: 400-VFBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1100-1203 Base Product Number: M2S050

Win Source Part Number: 1261809-M2S050-VFG400I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®2
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Package: Tray
Standard Package: 90
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
Number of I/O: 207
RAM Size: 64KB
Flash Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 50K Logic Modules
Package / Case: 400-LFBGA
Supplier Device Package: 400-VFBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1100-1203
Base Product Number: M2S050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1261809-M2S050-VFG400I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6N - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 683 pins
View Details
DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB904QSQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 43 MHz
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details