Microchip Technology, Inc. System On Chip (SoC) M2S050-FGG896

Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 896-FBGA (31x31)
Request a Quote
Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 896-FBGA (31x31)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2S050-FGG896 is an ARM Cortex-M3 based System On Chip (SoC) from Quarktwin Technology Ltd. It features 50,000 logic modules and operates at a maximum frequency of 166 MHz. The device is packaged in a 896-ball Fine Pitch Ball Grid Array (FBGA) format, measuring 31x31 mm. This SoC integrates a variety of functionalities, making it suitable for applications requiring both processing power and programmable logic. The specifications indicate that it is designed for efficiency and flexibility in embedded systems. Engineers considering this product should evaluate its compatibility with their project requirements, particularly in terms of processing capabilities and integration needs.

Datasheet Summary
Powered by GS/AI

The M2S050-FGG896 is an ARM Cortex-M3 based System On Chip (SoC) from Quarktwin Technology Ltd. It features 50,000 logic modules and operates at a maximum frequency of 166 MHz. The device is packaged in a 896-ball Fine Pitch Ball Grid Array (FBGA) format, measuring 31x31 mm. This SoC integrates a variety of functionalities, making it suitable for applications requiring both processing power and programmable logic. The specifications indicate that it is designed for efficiency and flexibility in embedded systems. Engineers considering this product should evaluate its compatibility with their project requirements, particularly in terms of processing capabilities and integration needs.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 1100-1169-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
1100-1169-ND
System On Chip (SoC) 1100-1169-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 896-FBGA (31x31)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 896-FBGA (31x31)

Buy Now Datasheet
System On Chip (SoC) - M2S050-FGG896 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
M2S050-FGG896
System On Chip (SoC) M2S050-FGG896
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 896-FBGA (31x31)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 896-FBGA (31x31)

Buy Now Datasheet
Embedded - System On Chip (SoC) - M2S050-FGG896 - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
M2S050-FGG896
Embedded - System On Chip (SoC) M2S050-FGG896
IC SOC CORTEX-M3 166MHZ 896FBGA

IC SOC CORTEX-M3 166MHZ 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - M2S050-FGG896 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
M2S050-FGG896
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S050-FGG896
IC SOC CORTEX-M3 166MHZ 896FBGA

IC SOC CORTEX-M3 166MHZ 896FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1100-1169-ND M2S050-FGG896 M2S050-FGG896 M2S050-FGG896
Product Name System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3 ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
Package / Case 896-BGA 896-BGA
Clock Frequency 166 MHz 166 MHz 166 MHz
Unlock Full Specs
to access all available technical data

Similar Products