FPGA, 166MHZ, FCBGA-325; No. of Logic Blocks:27696; No. of Macrocells:-; FPGA Family:SmartFusion2 SoC; Logic Case Style:FCBGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:592Kbit; No. of I/O s:267I/O s RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 33AJ8250 |
| Product Name | Fpga, 166Mhz, Fcbga-325; No. Of Logic Blocks Microchip |
| Logic Cells / Logic Blocks | 27696 |