Microchip Technology, Inc. Fpga, 166Mhz, Fcbga-325; No. Of Logic Blocks Microchip M2S025T-FCSG325

Description
FPGA, 166MHZ, FCBGA-325; No. of Logic Blocks:27696; No. of Macrocells:-; FPGA Family:SmartFusion2 SoC; Logic Case Style:FCBGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:592Kbit; No. of I/O s:267I/O s RoHS Compliant: Yes
Datasheet
Description
FPGA, 166MHZ, FCBGA-325; No. of Logic Blocks:27696; No. of Macrocells:-; FPGA Family:SmartFusion2 SoC; Logic Case Style:FCBGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:592Kbit; No. of I/O s:267I/O s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpga, 166Mhz, Fcbga-325; No. Of Logic Blocks Microchip - 33AJ8249 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 166Mhz, Fcbga-325; No. Of Logic Blocks Microchip
33AJ8249
Fpga, 166Mhz, Fcbga-325; No. Of Logic Blocks Microchip 33AJ8249
FPGA, 166MHZ, FCBGA-325; No. of Logic Blocks:27696; No. of Macrocells:-; FPGA Family:SmartFusion2 SoC; Logic Case Style:FCBGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:592Kbit; No. of I/O s:267I/O s RoHS Compliant: Yes

FPGA, 166MHZ, FCBGA-325; No. of Logic Blocks:27696; No. of Macrocells:-; FPGA Family:SmartFusion2 SoC; Logic Case Style:FCBGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:592Kbit; No. of I/O s:267I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 33AJ8249
Product Name Fpga, 166Mhz, Fcbga-325; No. Of Logic Blocks Microchip
Logic Cells / Logic Blocks 27696
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details