ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 25K Logic Modules 166MHz 256-FPBGA (17x17)
Manufacturer: Microchip Technology
Win Source Part Number: 1323315-M2S025-VFG25
Category: Integrated Circuits (ICs)>Embedded>Syste
Packaging: Tray
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Standard Package: 119
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
Number of I/O: 138
RAM Size: 64KB
Flash Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 25K Logic Modules
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: M2S025
RoHS Status: RoHS Compliant
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 25K Logic Modules 166MHz 256-FPBGA (17x17)
IC SOC CORTEX-M3 166MHZ 256FBGA
IC SOC CORTEX-M3 166MHZ 256FBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | M2S025-VFG256-ND | 1323315-M2S025-VFG256 | M2S025-VFG256 | M2S025-VFG256 | M2S025-VFG256 |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 | ARM |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | ||
| Package / Case | 256-LBGA | 256-LBGA | |||
| Clock Frequency | 166 MHz | 166 MHz | 166 MHz |