ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 10K Logic Modules 166MHz 144-TQFP (20x20)
Manufacturer: Microchip Technology
Win Source Part Number: 846873-M2S010-TQG144
Series: SmartFusion®2
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: M2S010
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1354, M2S010-TQG144-ND
IC SOC CORTEX-M3 166MHZ 144TQFP
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 10K Logic Modules 166MHz 144-TQFP (20x20)
IC SOC CORTEX-M3 166MHZ 144TQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1100-1354-ND | 846873-M2S010-TQG144 | M2S010-TQG144 | M2S010-TQG144 | M2S010-TQG144 |
| Product Name | System On Chip (SoC) | Embedded - Embedded - System On Chip (SoC) - M2S010-TQG144 | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 | |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | ||
| Package / Case | 144-LQFP | Tray | 144-LQFP | ||
| Clock Frequency | 166 MHz | 166 MHz | 166 MHz |