ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 10K Logic Modules 166MHz 484-FPBGA (23x23)
Manufacturer: Microchip Technology
Win Source Part Number: 1323235-M2S010-FGG48
Category: Integrated Circuits (ICs)>Embedded>Syste
Packaging: Tray
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Standard Package: 60
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
Number of I/O: 233
RAM Size: 64KB
Flash Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 10K Logic Modules
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 484-BGA
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1192
Base Product Number: M2S010
RoHS Status: RoHS Compliant
IC SOC CORTEX-M3 166MHZ 484FBGA
IC SOC CORTEX-M3 166MHZ 484FBGA
IC SOC CORTEX-M3 166MHZ 484FBGA
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 10K Logic Modules 166MHz 484-FPBGA (23x23)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1100-1192-ND | 1323235-M2S010-FGG484I | M2S010-FGG484I | M2S010-FGG484I | M2S010-FGG484I | M2S010-FGG484I |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM® Cortex®-M3 | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | |||
| Package / Case | 484-BGA | 484-BGA | ||||
| Clock Frequency | 166 MHz | 166 MHz | 166 MHz |