Microchip Technology, Inc. Fpga, 138 I/o, Fpbga-256; No. Of Logic Blocks Microchip M2S010-1VF256

Description
FPGA, 138 I/O, FPBGA-256; No. of Logic Blocks:-; No. of Macrocells:12084; FPGA Family:SmartFusion2 SoC; Logic Case Style:FPBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:400Kbit; No. of I/O s:138I/O s RoHS Compliant: No
Datasheet
Description
FPGA, 138 I/O, FPBGA-256; No. of Logic Blocks:-; No. of Macrocells:12084; FPGA Family:SmartFusion2 SoC; Logic Case Style:FPBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:400Kbit; No. of I/O s:138I/O s RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpga, 138 I/o, Fpbga-256; No. Of Logic Blocks Microchip - 66AH4506 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 138 I/o, Fpbga-256; No. Of Logic Blocks Microchip
66AH4506
Fpga, 138 I/o, Fpbga-256; No. Of Logic Blocks Microchip 66AH4506
FPGA, 138 I/O, FPBGA-256; No. of Logic Blocks:-; No. of Macrocells:12084; FPGA Family:SmartFusion2 SoC; Logic Case Style:FPBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:400Kbit; No. of I/O s:138I/O s RoHS Compliant: No

FPGA, 138 I/O, FPBGA-256; No. of Logic Blocks:-; No. of Macrocells:12084; FPGA Family:SmartFusion2 SoC; Logic Case Style:FPBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:400Kbit; No. of I/O s:138I/O s RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 66AH4506
Product Name Fpga, 138 I/o, Fpbga-256; No. Of Logic Blocks Microchip
Package Type Other; FPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details