Microchip Technology, Inc. System On Chip (SoC) M2S005S-VFG256

Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 256-FPBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 256-FPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - M2S005S-VFG256-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
M2S005S-VFG256-ND
System On Chip (SoC) M2S005S-VFG256-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 256-FPBGA (17x17)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 256-FPBGA (17x17)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - M2S005S-VFG256
880608-M2S005S-VFG256
Embedded - Embedded - System On Chip (SoC) - M2S005S-VFG256 880608-M2S005S-VFG256
Manufacturer: Microchip Technology Win Source Part Number: 880608-M2S005S-VFG25 6 Series: SmartFusion®2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 5K Logic Modules 166MHz 256-FPBGA (17x17) Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Package: 256-LBGA Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Number of I/O: 161 Family Name: M2S005 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 880608-M2S005S-VFG256
Series: SmartFusion®2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 5K Logic Modules 166MHz 256-FPBGA (17x17)
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Package: Tray
Package: 256-LBGA
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Number of I/O: 161
Family Name: M2S005
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - M2S005S-VFG256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
M2S005S-VFG256
System On Chip (SoC) M2S005S-VFG256
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 256-FPBGA (17x17)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 256-FPBGA (17x17)

Buy Now Datasheet
Shenzhen, China
Embedded - System On Chip (SoC)
M2S005S-VFG256
Embedded - System On Chip (SoC) M2S005S-VFG256
IC SOC CORTEX-M3 166MHZ 256FBGA

IC SOC CORTEX-M3 166MHZ 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - M2S005S-VFG256 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
M2S005S-VFG256
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S005S-VFG256
IC SOC CORTEX-M3 166MHZ 256FBGA

IC SOC CORTEX-M3 166MHZ 256FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number M2S005S-VFG256-ND 880608-M2S005S-VFG256 M2S005S-VFG256 M2S005S-VFG256 M2S005S-VFG256
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - M2S005S-VFG256 System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3 ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
Package / Case 256-LBGA 256-LBGA 256-LBGA
Clock Frequency 166 MHz 166 MHz 166 MHz
Unlock Full Specs
to access all available technical data

Similar Products