ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 144-TQFP (20x20)
Manufacturer: Microchip Technology
Win Source Part Number: 880607-M2S005S-TQG14
Series: SmartFusion®2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 5K Logic Modules 166MHz 144-TQFP (20x20)
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Package: Tray
Package: 144-LQFP
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Number of I/O: 84
Family Name: M2S005
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SOC CORTEX-M3 166MHZ 144TQFP
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 144-TQFP (20x20)
IC SOC CORTEX-M3 166MHZ 144TQFP
IC SOC CORTEX-M3 166MHZ 144TQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | M2S005S-TQG144-ND | 880607-M2S005S-TQG144 | M2S005S-TQG144 | M2S005S-TQG144 | M2S005S-TQG144 | M2S005S-TQG144 |
| Product Name | System On Chip (SoC) | Embedded - Embedded - System On Chip (SoC) - M2S005S-TQG144 | Embedded - System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 | ARM | ARM® Cortex®-M3 |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | |||
| Package / Case | 144-LQFP | 144-LQFP | 144-LQFP | |||
| Clock Frequency | 166 MHz | 166 MHz | 166 MHz |