IC SOC CORTEX-M3 166MHZ 144TQFP
IC SOC CORTEX-M3 166MHZ 144TQFP
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 144-TQFP (20x20)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | M2S005S-1TQG144T2 | M2S005S-1TQG144T2 | M2S005S-1TQG144T2 |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 |
| Clock Frequency | 166 MHz | 166 MHz | |
| RAM Size | 0.0640 MB | 0.0640 MB |