Microchip Technology, Inc. System On Chip (SoC) M2S005-FGG484

Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 484-FPBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 484-FPBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 1100-1345-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
1100-1345-ND
System On Chip (SoC) 1100-1345-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 484-FPBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1323088-M2S005-FGG484 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1323088-M2S005-FGG484
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1323088-M2S005-FGG484
Manufacturer: Microchip Technology Win Source Part Number: 1323088-M2S005-FGG48 4 Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: ARM® Cortex®-M3 Speed: 166MHz Standard Package: 60 Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR Number of I/O: 209 RAM Size: 64KB Flash Size: 128KB Architecture: MCU, FPGA Primary Attributes: FPGA - 5K Logic Modules Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 484-BGA ECCN: 3A991D Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M2S005-FGG484-ND,110 0-1345 Base Product Number: M2S005 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323088-M2S005-FGG484
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Standard Package: 60
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DDR
Number of I/O: 209
RAM Size: 64KB
Flash Size: 128KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 5K Logic Modules
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 484-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: M2S005-FGG484-ND,1100-1345
Base Product Number: M2S005
RoHS Status: RoHS Compliant

Buy Now Datasheet
System On Chip (SoC) - M2S005-FGG484 - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
M2S005-FGG484
System On Chip (SoC) M2S005-FGG484
IC SOC CORTEX-M3 166MHZ 484FBGA

IC SOC CORTEX-M3 166MHZ 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - M2S005-FGG484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
M2S005-FGG484
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S005-FGG484
IC SOC CORTEX-M3 166MHZ 484FBGA

IC SOC CORTEX-M3 166MHZ 484FBGA

Supplier's Site
System On Chip (SoC) - M2S005-FGG484 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
M2S005-FGG484
System On Chip (SoC) M2S005-FGG484
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 484-FPBGA (23x23)

Buy Now Datasheet
Shenzhen, China
Embedded - System On Chip (SoC)
M2S005-FGG484
Embedded - System On Chip (SoC) M2S005-FGG484
IC SOC CORTEX-M3 166MHZ 484FBGA

IC SOC CORTEX-M3 166MHZ 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1100-1345-ND 1323088-M2S005-FGG484 M2S005-FGG484 M2S005-FGG484 M2S005-FGG484 M2S005-FGG484
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM® Cortex®-M3 ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
Package / Case 484-BGA 484-BGA
Clock Frequency 166 MHz 166 MHz 166 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details