Hello FPGA Eval Kit SmartFusion®2 SmartFusion®2 FPGA Evaluation Board
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Development Boards, Kits, Programmers Evaluation Boards Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Series: SmartFusion®2
Package: Bulk
Product Status: Active
Type: FPGA + MCU/MPU SoC
For Use With/Related Products: M2S010
Platform: SmartFusion2 SoC FPGA Hello
Contents: Board(s), Cable(s), Accessories
FPGA MAINBOARD W/SMARTFUSION2; Silicon Manufacturer:Microse
HELLO FPGA DEVELOPMENT KIT
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1100-M2S-HELLO-FPGA-KIT-ND | 2499768 | 66AH4505 | M2S-HELLO-FPGA-KIT | |
| Product Name | Embedded Complex Logic (FPGA, CPLD) Evaluation Boards | FPGA Development Tools | Development Boards, Kits, Programmers Evaluation Boards Embedded Complex Logic (FPGA, CPLD) Evaluation Boards | Fpga Mainboard W/smartfusion2; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards |
| Manufacturer | Microchip (PIC®) | Microsemi; Other | SmartFusion2 SoC FPGA Hello; Other |