Microchip Technology, Inc. Connectors,Interconnects M2GL090-FCSG325I

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Total RAM Bits: 27648 Number of I/O: 100 Voltage - Supply: 3V Mounting Type: Through Hole Operating Temperature: -40°C ~ 85°C Number of Logic Elements/Cells: 3780000
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Total RAM Bits: 27648 Number of I/O: 100 Voltage - Supply: 3V Mounting Type: Through Hole Operating Temperature: -40°C ~ 85°C Number of Logic Elements/Cells: 3780000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Total RAM Bits: 27648 Number of I/O: 100 Voltage - Supply: 3V Mounting Type: Through Hole Operating Temperature: -40°C ~ 85°C Number of Logic Elements/Cells: 3780000

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Total RAM Bits: 27648
Number of I/O: 100
Voltage - Supply: 3V
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C
Number of Logic Elements/Cells: 3780000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details