IGLOO2 Field Programmable Gate Array (FPGA) IC 138 933888 12084 256-LFBGA
IC FPGA 138 I/O 256FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 138 933888 12084 256-LFBGA
IC FPGA 138 I/O 256FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL010TS-1VFG256-ND | M2GL010TS-1VFG256 | M2GL010TS-1VFG256 | M2GL010TS-1VFG256 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; 256-LFBGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 12084 | 12084 |