Microchip Technology, Inc. Connectors,Interconnects M2GL010T-VFG256I

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Total RAM Bits: 27648 Number of Logic Elements/Cells: 3780000 Number of I/O: 100 Voltage - Supply: 3V Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Total RAM Bits: 27648 Number of Logic Elements/Cells: 3780000 Number of I/O: 100 Voltage - Supply: 3V Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Total RAM Bits: 27648 Number of Logic Elements/Cells: 3780000 Number of I/O: 100 Voltage - Supply: 3V Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Total RAM Bits: 27648
Number of Logic Elements/Cells: 3780000
Number of I/O: 100
Voltage - Supply: 3V
Mounting Type: Fixed
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
UHF Male, RG58C/U - 8911 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details