IGLOO2 Field Programmable Gate Array (FPGA) IC 233 933888 12084 484-BGA
IC FPGA 233 I/O 484FBGA
IC FPGA 233 I/O 484FBGA
IC FPGA 233 I/O 484FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 233 933888 12084 484-BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL010T-1FG484I-ND | M2GL010T-1FG484I | M2GL010T-1FG484I | M2GL010T-1FG484I | M2GL010T-1FG484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 2.625V | Other; 1.14V ~ 2.625V |