IGLOO2 Field Programmable Gate Array (FPGA) IC 84 933888 12084 144-LQFP
IC FPGA 84 I/O 144TQFP Product overview: M2GL010-TQG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL010-TQG144I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354719-M2GL010-TQG1
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: IGLOO2
Package: Tray
Product Status: Active
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Base Product Number: M2GL010
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991B2
Voltage - Supply: 1.14V ~ 2.625V
Number of Logic Elements/Cells: 12084
Total RAM Bits: 933888
Number of I/O: 84
IC FPGA 84 I/O 144TQFP
IC FPGA 84 I/O 144TQFP
IC FPGA 84 I/O 144TQFP
IGLOO2 Field Programmable Gate Array (FPGA) IC 84 933888 12084 144-LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1321-ND | 696-M2GL010-TQG144I | 1354719-M2GL010-TQG144I | M2GL010-TQG144I | M2GL010-TQG144I | M2GL010-TQG144I | M2GL010-TQG144I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | Other; Tray | QFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | 144 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 12084 | 12084 | 12084 | 12084 |