IC FPGA 84 I/O 144TQFP Product overview: M2GL010-TQG144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL010-TQG144 can be used for catalog matching and distributor lookup.
IGLOO2 Field Programmable Gate Array (FPGA) IC 84 933888 12084 144-LQFP
Manufacturer: Microchip Technology
Win Source Part Number: 1323309-M2GL010-TQG1
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 84
Number of Logic Elements/Cells: 12084
Total RAM Bits: 933888
Voltage - Supply: 1.14V ~ 2.625V
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 144-LQFP
ECCN: 3A991B2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: M2GL010-TQG144-ND,11
Base Product Number: M2GL010
RoHS Status: RoHS Compliant
IGLOO2 Field Programmable Gate Array (FPGA) IC 84 933888 12084 144-LQFP
IC FPGA 84 I/O 144TQFP
IC FPGA 84 I/O 144TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-M2GL010-TQG144 | 1100-1322-ND | 1323309-M2GL010-TQG144 | M2GL010-TQG144 | M2GL010-TQG144 | M2GL010-TQG144 |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 12084 | 12084 | 12084 | 12084 | ||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | 144 | ||||
| User I/Os | 84 pins | 84 pins | 84 pins |