Microchip Technology, Inc. OEM Souring M2GL005S-1VFG256T2

Description
Category: OEM Souring Win Source Part Number: 1466556-M2GL005S-1VF G256T2 Manufacturer: Microchip Technology
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1466556-M2GL005S-1VF G256T2 Manufacturer: Microchip Technology
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2GL005S-1VFG256T2 is an automotive-grade Field Programmable Gate Array (FPGA) from the IGLOO2 family by Quarktwin Technology Ltd. It features a 14x14 mm package and operates within a temperature range of -40 to 125 degrees Celsius. The device includes approximately 6,060 logic elements and supports 11 math blocks (18x18). It is equipped with 703 Kbits of RAM memory and offers 161 user I/Os. This FPGA is AEC-Q100 qualified, ensuring its reliability for automotive applications. The product is currently in production, making it a viable option for engineers seeking a low-power, high-reliability solution for automotive designs.

Datasheet Summary
Powered by GS/AI

The M2GL005S-1VFG256T2 is an automotive-grade Field Programmable Gate Array (FPGA) from the IGLOO2 family by Quarktwin Technology Ltd. It features a 14x14 mm package and operates within a temperature range of -40 to 125 degrees Celsius. The device includes approximately 6,060 logic elements and supports 11 math blocks (18x18). It is equipped with 703 Kbits of RAM memory and offers 161 user I/Os. This FPGA is AEC-Q100 qualified, ensuring its reliability for automotive applications. The product is currently in production, making it a viable option for engineers seeking a low-power, high-reliability solution for automotive designs.

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1466556-M2GL005S-1VFG256T2 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1466556-M2GL005S-1VF G256T2 Manufacturer: Microchip Technology

Category: OEM Souring
Win Source Part Number: 1466556-M2GL005S-1VFG256T2
Manufacturer: Microchip Technology

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M2GL005S-1VFG256T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M2GL005S-1VFG256T2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL005S-1VFG256T2
IC FPGA 161 I/O 256FBGA

IC FPGA 161 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - M2GL005S-1VFG256T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M2GL005S-1VFG256T2
FPGAs (Field Programmable Gate Array) M2GL005S-1VFG256T2
Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 161 719872 6060 256-LFBGA

Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 161 719872 6060 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - M2GL005S-1VFG256T2 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
M2GL005S-1VFG256T2
FPGAs (Field Programmable Gate Array) M2GL005S-1VFG256T2
IC FPGA 161 I/O 256FBGA

IC FPGA 161 I/O 256FBGA

Supplier's Site Datasheet
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M2GL005S-1VFG256T2
Embedded - FPGAs (Field Programmable Gate Array) M2GL005S-1VFG256T2
IC FPGA 161 I/O 256FBGA

IC FPGA 161 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1466556-M2GL005S-1VFG256T2 M2GL005S-1VFG256T2 M2GL005S-1VFG256T2 M2GL005S-1VFG256T2 M2GL005S-1VFG256T2
Product Name OEM Souring Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other Other; 1.14V ~ 2.625V Other; 1.14V ~ 2.625V
Logic Cells / Logic Blocks 6060 6060
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details