Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL005-VFG256

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323324-M2GL005-VFG2 56 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 119 Mounting: Surface Mount Number of I/O: 161 Number of Logic Elements/Cells: 6060 Total RAM Bits: 719872 Voltage - Supply: 1.14V ~ 2.625V Supplier Device Package: 256-FPBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LFBGA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1320,M2GL005-VF G256-ND Base Product Number: M2GL005 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323324-M2GL005-VFG2 56 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 119 Mounting: Surface Mount Number of I/O: 161 Number of Logic Elements/Cells: 6060 Total RAM Bits: 719872 Voltage - Supply: 1.14V ~ 2.625V Supplier Device Package: 256-FPBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LFBGA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1320,M2GL005-VF G256-ND Base Product Number: M2GL005 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323324-M2GL005-VFG256 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323324-M2GL005-VFG256
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323324-M2GL005-VFG256
Manufacturer: Microchip Technology Win Source Part Number: 1323324-M2GL005-VFG2 56 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 119 Mounting: Surface Mount Number of I/O: 161 Number of Logic Elements/Cells: 6060 Total RAM Bits: 719872 Voltage - Supply: 1.14V ~ 2.625V Supplier Device Package: 256-FPBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LFBGA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1320,M2GL005-VF G256-ND Base Product Number: M2GL005 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323324-M2GL005-VFG256
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 119
Mounting: Surface Mount
Number of I/O: 161
Number of Logic Elements/Cells: 6060
Total RAM Bits: 719872
Voltage - Supply: 1.14V ~ 2.625V
Supplier Device Package: 256-FPBGA (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-LFBGA
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1320,M2GL005-VFG256-ND
Base Product Number: M2GL005
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-M2GL005-VFG256 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M2GL005-VFG256
FPGA Programmable Logic Device 696-M2GL005-VFG256
IC FPGA 161 I/O 256FBGA Product overview: M2GL005-VFG256 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL005-VFG256 can be used for catalog matching and distributor lookup.

IC FPGA 161 I/O 256FBGA Product overview: M2GL005-VFG256 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL005-VFG256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 1100-1320-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
1100-1320-ND
FPGAs (Field Programmable Gate Array) 1100-1320-ND
IGLOO2 Field Programmable Gate Array (FPGA) IC 161 719872 6060 256-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 161 719872 6060 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - M2GL005-VFG256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M2GL005-VFG256
FPGAs (Field Programmable Gate Array) M2GL005-VFG256
IGLOO2 Field Programmable Gate Array (FPGA) IC 161 719872 6060 256-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 161 719872 6060 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - M2GL005-VFG256 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
M2GL005-VFG256
FPGAs (Field Programmable Gate Array) M2GL005-VFG256
IC FPGA 161 I/O 256FBGA

IC FPGA 161 I/O 256FBGA

Supplier's Site Datasheet
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M2GL005-VFG256
Embedded - FPGAs (Field Programmable Gate Array) M2GL005-VFG256
IC FPGA 161 I/O 256FBGA

IC FPGA 161 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M2GL005-VFG256 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M2GL005-VFG256
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL005-VFG256
IC FPGA 161 I/O 256FBGA

IC FPGA 161 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323324-M2GL005-VFG256 696-M2GL005-VFG256 1100-1320-ND M2GL005-VFG256 M2GL005-VFG256 M2GL005-VFG256 M2GL005-VFG256
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6060 6060 6060 6060
Package Type Other; 256-LFBGA Other; Tray Other; 256-LFBGA Other; 256-LFBGA Other; 256-LFBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14V ~ 2.625V Other; 1.2 V Other; 1.14V ~ 2.625V Other; 1.14V ~ 2.625V Other
Pins 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details