IGLOO2 Field Programmable Gate Array (FPGA) IC 84 719872 6060
IC FPGA 84 I/O 144TQFP Product overview: M2GL005-TQG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL005-TQG144I can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 852752-M2GL005-TQG14
Series: IGLOO2
Features: series Field Programmable Gate Array (FPGA) IC 84 719872 6060
Package: Tray
Number of I/O: 84
Family Name: M2GL005
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1317, M2GL005-TQG144I-ND
IC FPGA 84 I/O 144TQFP
IC FPGA 84 I/O 144TQFP
IC FPGA 84 I/O 144TQFP
IGLOO2 Field Programmable Gate Array (FPGA) IC 84 719872 6060
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1317-ND | 696-M2GL005-TQG144I | 852752-M2GL005-TQG144I | M2GL005-TQG144I | M2GL005-TQG144I | M2GL005-TQG144I | M2GL005-TQG144I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL005-TQG144I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 6060 | 6060 | 6060 | ||||
| Package Type | Other; Tray | ||||||
| Pins | 144 |