IC FPGA 84 I/O 144TQFP Product overview: M2GL005-TQG144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL005-TQG144 can be used for catalog matching and distributor lookup.
IGLOO2 Field Programmable Gate Array (FPGA) IC 84 719872 6060 144-LQFP
Win Source Part Number: 1353219-M2GL005-TQG1
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: IGLOO2
Package: Tray
Product Status: Active
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Base Product Number: M2GL005
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.14V ~ 2.625V
Number of Logic Elements/Cells: 6060
Total RAM Bits: 719872
Number of I/O: 84
IC FPGA 84 I/O 144TQFP
IC FPGA 84 I/O 144TQFP
IGLOO2 Field Programmable Gate Array (FPGA) IC 84 719872 6060 144-LQFP
IC FPGA 84 I/O 144TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-M2GL005-TQG144 | 1100-1318-ND | 1353219-M2GL005-TQG144 | M2GL005-TQG144 | M2GL005-TQG144 | M2GL005-TQG144 | M2GL005-TQG144 |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 6060 | 6060 | 6060 | 6060 | |||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | |||
| Pins | 144 | 144 | |||||
| User I/Os | 84 pins | 84 pins | 84 pins |