Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M2GL005-1FG484

Description
IGLOO2 Field Programmable Gate Array (FPGA) IC 209 719872 6060 484-BGA
Request a Quote
Description
IGLOO2 Field Programmable Gate Array (FPGA) IC 209 719872 6060 484-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2GL005-1FG484 is part of the IGLOO2 FPGA family from Quarktwin Technology Ltd., featuring a fourth-generation flash-based architecture designed for low power consumption and high reliability. This FPGA supports up to 236 blocks of dual-port 18 Kbit SRAM and 240 blocks of three-port 1 Kbit SRAM, enabling efficient data handling and processing. It includes high-performance DSP capabilities with up to 240 fast math blocks for complex calculations. The device offers multiple high-speed serial interfaces, including PCI Express, XAUI, and native SERDES, facilitating robust communication options. It supports high-speed memory interfaces with up to two DDR memory controllers, compatible with LPDDR, DDR2, and DDR3, achieving clock rates up to 333 MHz. Security features include encrypted user key and bitstream loading, along with advanced anti-tamper capabilities. The FPGA operates at a core voltage of 1.2 V and provides a wide range of user I/O standards, making it versatile for various applications. Its design ensures resilience against single event upsets and includes error correction mechanisms for embedded memory, enhancing reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The M2GL005-1FG484 is part of the IGLOO2 FPGA family from Quarktwin Technology Ltd., featuring a fourth-generation flash-based architecture designed for low power consumption and high reliability. This FPGA supports up to 236 blocks of dual-port 18 Kbit SRAM and 240 blocks of three-port 1 Kbit SRAM, enabling efficient data handling and processing. It includes high-performance DSP capabilities with up to 240 fast math blocks for complex calculations. The device offers multiple high-speed serial interfaces, including PCI Express, XAUI, and native SERDES, facilitating robust communication options. It supports high-speed memory interfaces with up to two DDR memory controllers, compatible with LPDDR, DDR2, and DDR3, achieving clock rates up to 333 MHz. Security features include encrypted user key and bitstream loading, along with advanced anti-tamper capabilities. The FPGA operates at a core voltage of 1.2 V and provides a wide range of user I/O standards, making it versatile for various applications. Its design ensures resilience against single event upsets and includes error correction mechanisms for embedded memory, enhancing reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M2GL005-1FG484-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M2GL005-1FG484-ND
FPGAs (Field Programmable Gate Array) M2GL005-1FG484-ND
IGLOO2 Field Programmable Gate Array (FPGA) IC 209 719872 6060 484-BGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 209 719872 6060 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M2GL005-1FG484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M2GL005-1FG484
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL005-1FG484
IC FPGA 209 I/O 484FBGA

IC FPGA 209 I/O 484FBGA

Supplier's Site
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M2GL005-1FG484
Embedded - FPGAs (Field Programmable Gate Array) M2GL005-1FG484
IC FPGA 209 I/O 484FBGA

IC FPGA 209 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M2GL005-1FG484 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M2GL005-1FG484
FPGAs (Field Programmable Gate Array) M2GL005-1FG484
IGLOO2 Field Programmable Gate Array (FPGA) IC 209 719872 6060 484-BGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 209 719872 6060 484-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M2GL005-1FG484-ND M2GL005-1FG484 M2GL005-1FG484 M2GL005-1FG484
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.14V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details