IC FPGA 215 I/O 281CSP Product overview: M1AGL600V2-CS281I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1AGL600V2-CS281
IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA
Win Source Part Number: 1011422-M1AGL600V2-C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Number of I/O: 215
Number of Logic Elements/Cells: 13824
Total RAM Bits: 110592
Number of Gates: 600000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 281-TFBGA, CSBGA
Supplier Device Package: 281-CSP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M1AGL600
RoHS Status: RoHS non-compliant
IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA
IC FPGA 215 I/O 281CSP
IC FPGA 215 I/O 281CSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-M1AGL600V2-CS281I | M1AGL600V2-CS281I-ND | 1011422-M1AGL600V2-CS281I | M1AGL600V2-CS281I | M1AGL600V2-CS281I | M1AGL600V2-CS281I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | 600000 | ||
| Logic Cells / Logic Blocks | 13824 | 13824 | 13824 | 13824 | ||
| Package Type | Other; Tray | Other; 281-TFBGA, CSBGA | Other; 281-TFBGA, CSBGA | SBGA | ||
| User I/Os | 215 pins | 215 pins | 215 pins |