Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M1AGL250V2-FG144

Description
IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA
Request a Quote
Description
IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M1AGL250V2-FG144 is a low power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., designed for applications requiring efficient power consumption and flexibility. It operates at core voltages between 1.2V and 1.5V, achieving a power consumption as low as 5 µW in Flash*Freeze mode, which allows the FPGA to retain its configuration while in a low-power state. This FPGA supports up to 250,000 system gates and features up to 144 Kbits of true dual-port SRAM, along with a maximum of 300 user I/Os. The device is built on a 130-nm flash-based CMOS process, providing instant-on capabilities and the ability to retain programmed designs when powered off. It supports in-system programming with AES encryption for security and offers a range of I/O standards, including single-ended and differential signaling. The M1AGL250V2-FG144 is suitable for applications that require a balance of performance and low power, making it a viable option for engineers looking for a reprogrammable solution with advanced features.

Datasheet Summary
Powered by GS/AI

The M1AGL250V2-FG144 is a low power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., designed for applications requiring efficient power consumption and flexibility. It operates at core voltages between 1.2V and 1.5V, achieving a power consumption as low as 5 µW in Flash*Freeze mode, which allows the FPGA to retain its configuration while in a low-power state. This FPGA supports up to 250,000 system gates and features up to 144 Kbits of true dual-port SRAM, along with a maximum of 300 user I/Os. The device is built on a 130-nm flash-based CMOS process, providing instant-on capabilities and the ability to retain programmed designs when powered off. It supports in-system programming with AES encryption for security and offers a range of I/O standards, including single-ended and differential signaling. The M1AGL250V2-FG144 is suitable for applications that require a balance of performance and low power, making it a viable option for engineers looking for a reprogrammable solution with advanced features.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M1AGL250V2-FG144-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M1AGL250V2-FG144-ND
FPGAs (Field Programmable Gate Array) M1AGL250V2-FG144-ND
IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA

IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M1AGL250V2-FG144 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M1AGL250V2-FG144
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1AGL250V2-FG144
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - M1AGL250V2-FG144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M1AGL250V2-FG144
FPGAs (Field Programmable Gate Array) M1AGL250V2-FG144
IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA

IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - M1AGL250V2-FG144 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M1AGL250V2-FG144
Embedded - FPGAs (Field Programmable Gate Array) M1AGL250V2-FG144
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M1AGL250V2-FG144-ND M1AGL250V2-FG144 M1AGL250V2-FG144 M1AGL250V2-FG144
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 144-LBGA Other; 144-LBGA
Pins 144
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other Other; 1.14V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details