IC FPGA 215 I/O 281CSP Product overview: M1AGL1000V2-CSG281I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1AGL1000V2-CSG2
Manufacturer: Microchip Technology
Win Source Part Number: 880492-M1AGL1000V2-C
Series: IGLOO
Features: series Field Programmable Gate Array (FPGA) IC 215 147456 24576
Package: Tray
Number of I/O: 215
Family Name: M1AGL1000
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 184
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 215 I/O 281CSP
IC FPGA 215 I/O 281CSP
IC FPGA 215 I/O 281CSP
IGLOO Field Programmable Gate Array (FPGA) IC 215 147456 24576 281-TFBGA, CSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-M1AGL1000V2-CSG281I | 880492-M1AGL1000V2-CSG281I | M1AGL1000V2-CSG281I | M1AGL1000V2-CSG281I | M1AGL1000V2-CSG281I | M1AGL1000V2-CSG281I |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AGL1000V2-CSG281I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | ||
| Logic Cells / Logic Blocks | 24576 | 24576 | 24576 | |||
| Registers | 24576 | |||||
| Package Type | Other; Tray | Other; 281-TFBGA, CSBGA | SBGA | Other; 281-TFBGA, CSBGA | ||
| Pins | 281 |