ERROR: no product mention
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
ProASIC3L Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M1A3PE3000L-1PQ208 | M1A3PE3000L-1PQ208 | M1A3PE3000L-1PQ208 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP | QFP; Other; 208-BFQFP | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other | Other; 1.14V ~ 1.575V |