Microchip Technology, Inc. FPGA Programmable Logic Device M1A3PE3000L-1FGG896

Description
IC FPGA 620 I/O 896FBGA Product overview: M1A3PE3000L-1FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3PE3000L-1FGG 896 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 620 I/O 896FBGA Product overview: M1A3PE3000L-1FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3PE3000L-1FGG 896 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-M1A3PE3000L-1FGG896 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M1A3PE3000L-1FGG896
FPGA Programmable Logic Device 696-M1A3PE3000L-1FGG896
IC FPGA 620 I/O 896FBGA Product overview: M1A3PE3000L-1FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3PE3000L-1FGG 896 can be used for catalog matching and distributor lookup.

IC FPGA 620 I/O 896FBGA Product overview: M1A3PE3000L-1FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3PE3000L-1FGG896 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1203806-M1A3PE3000L-1FGG896 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1203806-M1A3PE3000L-1FGG896
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1203806-M1A3PE3000L-1FGG896
Win Source Part Number: 1203806-M1A3PE3000L- 1FGG896 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3L Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 620 Total RAM Bits: 516096 Number of Gates: 3000000 Voltage - Supply: 1.14V ~ 1.575V Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): M1A3PE3000L1FGG896; ECCN: 3A001A7A Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M1A3PE3000

Win Source Part Number: 1203806-M1A3PE3000L-1FGG896
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3L
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 620
Total RAM Bits: 516096
Number of Gates: 3000000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): M1A3PE3000L1FGG896;
ECCN: 3A001A7A
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M1A3PE3000

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE3000L-1FGG896 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M1A3PE3000L-1FGG896
Embedded - FPGAs (Field Programmable Gate Array) M1A3PE3000L-1FGG896
IC FPGA 620 I/O 896FBGA

IC FPGA 620 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M1A3PE3000L-1FGG896 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M1A3PE3000L-1FGG896
FPGAs (Field Programmable Gate Array) M1A3PE3000L-1FGG896
ProASIC3L Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M1A3PE3000L-1FGG896
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1A3PE3000L-1FGG896
IC FPGA 620 I/O 896FBGA

IC FPGA 620 I/O 896FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-M1A3PE3000L-1FGG896 1203806-M1A3PE3000L-1FGG896 M1A3PE3000L-1FGG896 M1A3PE3000L-1FGG896 M1A3PE3000L-1FGG896
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.00E6 3.00E6 3.00E6 3.00E6
Package Type Other; Tray Other; 896-BGA
Internal Frequency 893 MHz
User I/Os 620 pins 620 pins 620 pins
Unlock Full Specs
to access all available technical data

Similar Products

 - AMPAL20L10APC - Rochester Electronics
Specs
Package Type PDIP; Other; PDIP
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details