Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M1A3PE3000-2PQG208

Description
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
Description
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The M1A3PE3000-2PQG208 is a Field Programmable Gate Array (FPGA) from the ProASIC3E Flash Family by Quarktwin Technology Ltd. It features a capacity of 3 million system gates and includes up to 504 kbits of True Dual-Port SRAM, along with a maximum of 620 user I/Os. The device utilizes a 130-nm, 7-layer metal (6 copper) flash-based CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. This FPGA supports high performance with a system performance of up to 350 MHz and is compatible with various I/O standards, including single-ended and differential types. It also offers in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. The device is designed for low power consumption, supporting core voltages down to 1.5 V and includes programmable output slew rates and drive strengths. The M1A3PE3000-2PQG208 is packaged in a PQ208 format and is suitable for applications requiring high gate density and flexibility in design. It is particularly beneficial for projects that may require reconfiguration or updates post-deployment.

Datasheet Summary
Powered by GS/AI

The M1A3PE3000-2PQG208 is a Field Programmable Gate Array (FPGA) from the ProASIC3E Flash Family by Quarktwin Technology Ltd. It features a capacity of 3 million system gates and includes up to 504 kbits of True Dual-Port SRAM, along with a maximum of 620 user I/Os. The device utilizes a 130-nm, 7-layer metal (6 copper) flash-based CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. This FPGA supports high performance with a system performance of up to 350 MHz and is compatible with various I/O standards, including single-ended and differential types. It also offers in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. The device is designed for low power consumption, supporting core voltages down to 1.5 V and includes programmable output slew rates and drive strengths. The M1A3PE3000-2PQG208 is packaged in a PQ208 format and is suitable for applications requiring high gate density and flexibility in design. It is particularly beneficial for projects that may require reconfiguration or updates post-deployment.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M1A3PE3000-2PQG208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M1A3PE3000-2PQG208
FPGAs (Field Programmable Gate Array) M1A3PE3000-2PQG208
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP

ProASIC3E Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE3000-2PQG208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M1A3PE3000-2PQG208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1A3PE3000-2PQG208
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE3000-2PQG208 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M1A3PE3000-2PQG208
Embedded - FPGAs (Field Programmable Gate Array) M1A3PE3000-2PQG208
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M1A3PE3000-2PQG208 M1A3PE3000-2PQG208 M1A3PE3000-2PQG208
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.00E6 3.00E6
Package Type QFP; Other; 208-BFQFP
User I/Os 147 pins 147 pins
Unlock Full Specs
to access all available technical data