Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1A3PE3000-2FGG324

Description
IC FPGA 221 I/O 324FBGA
Description
IC FPGA 221 I/O 324FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The M1A3PE3000-2FGG324 is a member of the ProASIC3E Flash Family of FPGAs from Quarktwin Technology Ltd., featuring a capacity of 3 million system gates and up to 504 kbits of true dual-port SRAM. It supports up to 620 user I/Os and operates at a maximum system performance of 350 MHz. The device utilizes a 130-nm flash-based CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. This FPGA includes on-chip user nonvolatile memory with 1 kbit of FlashROM and supports in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. The device is designed for low power consumption, supporting core voltages down to 1.5 V and offering mixed-voltage operation across various I/O standards. The M1A3PE3000-2FGG324 is suitable for applications requiring high performance and flexibility, with features such as programmable output slew rate, drive strength, and input delay. It also supports a range of I/O types, including single-ended and differential standards, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The M1A3PE3000-2FGG324 is a member of the ProASIC3E Flash Family of FPGAs from Quarktwin Technology Ltd., featuring a capacity of 3 million system gates and up to 504 kbits of true dual-port SRAM. It supports up to 620 user I/Os and operates at a maximum system performance of 350 MHz. The device utilizes a 130-nm flash-based CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. This FPGA includes on-chip user nonvolatile memory with 1 kbit of FlashROM and supports in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. The device is designed for low power consumption, supporting core voltages down to 1.5 V and offering mixed-voltage operation across various I/O standards. The M1A3PE3000-2FGG324 is suitable for applications requiring high performance and flexibility, with features such as programmable output slew rate, drive strength, and input delay. It also supports a range of I/O types, including single-ended and differential standards, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M1A3PE3000-2FGG324
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1A3PE3000-2FGG324
IC FPGA 221 I/O 324FBGA

IC FPGA 221 I/O 324FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE3000-2FGG324 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M1A3PE3000-2FGG324
Embedded - FPGAs (Field Programmable Gate Array) M1A3PE3000-2FGG324
IC FPGA 221 I/O 324FBGA

IC FPGA 221 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M1A3PE3000-2FGG324 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M1A3PE3000-2FGG324
FPGAs (Field Programmable Gate Array) M1A3PE3000-2FGG324
ProASIC3E Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA

ProASIC3E Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M1A3PE3000-2FGG324 M1A3PE3000-2FGG324 M1A3PE3000-2FGG324
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Supply Voltage Other Other; 1.425V ~ 1.575V
System Gates 3.00E6 3.00E6
User I/Os 221 pins 221 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details