Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M1A3PE1500-PQG208

Description
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP
Request a Quote
Description
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M1A3PE1500-PQG208 is a Field Programmable Gate Array (FPGA) from the ProASIC3E Flash Family by Quarktwin Technology Ltd. It features a capacity of 1.5 million system gates and includes 270 Kbits of True Dual-Port SRAM. The device supports up to 620 user I/Os and operates at a core voltage of 3.3 V, with a system performance of up to 350 MHz. This FPGA utilizes reprogrammable flash technology, allowing designs to be retained when powered off. It includes on-chip user nonvolatile memory of 1 Kbit FlashROM and supports in-system programming (ISP) with advanced security features, including AES decryption via JTAG. The device is designed for low power consumption and supports mixed-voltage operation across various I/O standards. The M1A3PE1500-PQG208 is packaged in a PQ208 format and is suitable for applications requiring high performance and flexibility in design. It also supports the Cortex-M1 soft processor, making it versatile for various embedded applications.

Datasheet Summary
Powered by GS/AI

The M1A3PE1500-PQG208 is a Field Programmable Gate Array (FPGA) from the ProASIC3E Flash Family by Quarktwin Technology Ltd. It features a capacity of 1.5 million system gates and includes 270 Kbits of True Dual-Port SRAM. The device supports up to 620 user I/Os and operates at a core voltage of 3.3 V, with a system performance of up to 350 MHz. This FPGA utilizes reprogrammable flash technology, allowing designs to be retained when powered off. It includes on-chip user nonvolatile memory of 1 Kbit FlashROM and supports in-system programming (ISP) with advanced security features, including AES decryption via JTAG. The device is designed for low power consumption and supports mixed-voltage operation across various I/O standards. The M1A3PE1500-PQG208 is packaged in a PQ208 format and is suitable for applications requiring high performance and flexibility in design. It also supports the Cortex-M1 soft processor, making it versatile for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M1A3PE1500-PQG208-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M1A3PE1500-PQG208-ND
FPGAs (Field Programmable Gate Array) M1A3PE1500-PQG208-ND
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP

ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE1500-PQG208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M1A3PE1500-PQG208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1A3PE1500-PQG208
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - M1A3PE1500-PQG208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M1A3PE1500-PQG208
FPGAs (Field Programmable Gate Array) M1A3PE1500-PQG208
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP

ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE1500-PQG208 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M1A3PE1500-PQG208
Embedded - FPGAs (Field Programmable Gate Array) M1A3PE1500-PQG208
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M1A3PE1500-PQG208-ND M1A3PE1500-PQG208 M1A3PE1500-PQG208 M1A3PE1500-PQG208
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-4 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details