Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1A3PE1500-FG484I

Description
Win Source Part Number: 1017504-M1A3PE1500-F G484I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3E Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 280 Total RAM Bits: 276480 Number of Gates: 1500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M1A3PE1500 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1017504-M1A3PE1500-F G484I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3E Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 280 Total RAM Bits: 276480 Number of Gates: 1500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M1A3PE1500 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1017504-M1A3PE1500-FG484I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1017504-M1A3PE1500-FG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1017504-M1A3PE1500-FG484I
Win Source Part Number: 1017504-M1A3PE1500-F G484I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3E Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 280 Total RAM Bits: 276480 Number of Gates: 1500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M1A3PE1500 RoHS Status: RoHS non-compliant

Win Source Part Number: 1017504-M1A3PE1500-FG484I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3E
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 280
Total RAM Bits: 276480
Number of Gates: 1500000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M1A3PE1500
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - M1A3PE1500-FG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M1A3PE1500-FG484I-ND
FPGAs (Field Programmable Gate Array) M1A3PE1500-FG484I-ND
ProASIC3E Field Programmable Gate Array (FPGA) IC 280 276480 484-BGA

ProASIC3E Field Programmable Gate Array (FPGA) IC 280 276480 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-M1A3PE1500-FG484I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M1A3PE1500-FG484I
FPGA Programmable Logic Device 696-M1A3PE1500-FG484I
IC FPGA 280 I/O 484FBGA Product overview: M1A3PE1500-FG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3PE1500-FG484 I can be used for catalog matching and distributor lookup.

IC FPGA 280 I/O 484FBGA Product overview: M1A3PE1500-FG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3PE1500-FG484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M1A3PE1500-FG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M1A3PE1500-FG484I
FPGAs (Field Programmable Gate Array) M1A3PE1500-FG484I
ProASIC3E Field Programmable Gate Array (FPGA) IC 280 276480 484-BGA

ProASIC3E Field Programmable Gate Array (FPGA) IC 280 276480 484-BGA

Buy Now Datasheet
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M1A3PE1500-FG484I
Embedded - FPGAs (Field Programmable Gate Array) M1A3PE1500-FG484I
IC FPGA 280 I/O 484FBGA

IC FPGA 280 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE1500-FG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M1A3PE1500-FG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1A3PE1500-FG484I
IC FPGA 280 I/O 484FBGA

IC FPGA 280 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1017504-M1A3PE1500-FG484I M1A3PE1500-FG484I-ND 696-M1A3PE1500-FG484I M1A3PE1500-FG484I M1A3PE1500-FG484I M1A3PE1500-FG484I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.50E6 1.50E6 1.50E6 1.50E6
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5 V Other; 1.425V ~ 1.575V Other
Package Type Other; 484-BGA Other; Tray Other; 484-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K200RC208-1X - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 208-BFQFP Exposed Pad
User I/Os 144 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details