Microchip Technology, Inc. FPGA Programmable Logic Device M1A3P600L-1FGG144I

Description
IC FPGA 177 I/O 144FBGA Product overview: M1A3P600L-1FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3P600L-1FGG14 4I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 177 I/O 144FBGA Product overview: M1A3P600L-1FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3P600L-1FGG14 4I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-M1A3P600L-1FGG144I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M1A3P600L-1FGG144I
FPGA Programmable Logic Device 696-M1A3P600L-1FGG144I
IC FPGA 177 I/O 144FBGA Product overview: M1A3P600L-1FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3P600L-1FGG14 4I can be used for catalog matching and distributor lookup.

IC FPGA 177 I/O 144FBGA Product overview: M1A3P600L-1FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3P600L-1FGG144I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1011640-M1A3P600L-1FGG144I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1011640-M1A3P600L-1FGG144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1011640-M1A3P600L-1FGG144I
Win Source Part Number: 1011640-M1A3P600L-1F GG144I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3L Package: Tray Standard Package: 160 Mounting: SMD (SMT) Number of I/O: 177 Total RAM Bits: 110592 Number of Gates: 600000 Voltage - Supply: 1.14V ~ 1.575V Package / Case: 144-LBGA Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M1A3P600

Win Source Part Number: 1011640-M1A3P600L-1FGG144I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3L
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of I/O: 177
Total RAM Bits: 110592
Number of Gates: 600000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 144-LBGA
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M1A3P600

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P600L-1FGG144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M1A3P600L-1FGG144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1A3P600L-1FGG144I
IC FPGA 177 I/O 144FBGA

IC FPGA 177 I/O 144FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - M1A3P600L-1FGG144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M1A3P600L-1FGG144I
Embedded - FPGAs (Field Programmable Gate Array) M1A3P600L-1FGG144I
IC FPGA 177 I/O 144FBGA

IC FPGA 177 I/O 144FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M1A3P600L-1FGG144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M1A3P600L-1FGG144I
FPGAs (Field Programmable Gate Array) M1A3P600L-1FGG144I
ProASIC3L Field Programmable Gate Array (FPGA) IC 177 110592 144-LBGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 177 110592 144-LBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-M1A3P600L-1FGG144I 1011640-M1A3P600L-1FGG144I M1A3P600L-1FGG144I M1A3P600L-1FGG144I M1A3P600L-1FGG144I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 600000 600000 600000 600000
Package Type Other; Tray Other; 144-LBGA
Internal Frequency 893 MHz
User I/Os 97 pins 177 pins 177 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AFC256-3 - 870593-EPF10K10AFC256-3 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details