ProASIC3 Field Programmable Gate Array (FPGA) IC 154 110592 208-BFQFP
IC FPGA 154 I/O 208QFP
IC FPGA 154 I/O 208QFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 110592 208-BFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M1A3P600-PQG208-ND | M1A3P600-PQG208 | M1A3P600-PQG208 | M1A3P600-PQG208 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Pins | 208 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.425V ~ 1.575V |