Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M1A3P1000L-1FG256I

Description
ProASIC3L Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
Request a Quote Datasheet
Description
ProASIC3L Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M1A3P1000L-1FG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M1A3P1000L-1FG256I-ND
FPGAs (Field Programmable Gate Array) M1A3P1000L-1FG256I-ND
ProASIC3L Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1012675-M1A3P1000L-1FG256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1012675-M1A3P1000L-1FG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1012675-M1A3P1000L-1FG256I
Win Source Part Number: 1012675-M1A3P1000L-1 FG256I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3L Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 177 Total RAM Bits: 147456 Number of Gates: 1000000 Voltage - Supply: 1.14V ~ 1.575V Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M1A3P1000 RoHS Status: RoHS non-compliant

Win Source Part Number: 1012675-M1A3P1000L-1FG256I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3L
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 177
Total RAM Bits: 147456
Number of Gates: 1000000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 256-LBGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M1A3P1000
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-M1A3P1000L-1FG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M1A3P1000L-1FG256I
FPGA Programmable Logic Device 696-M1A3P1000L-1FG256I
IC FPGA 177 I/O 256FBGA Product overview: M1A3P1000L-1FG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3P1000L-1FG25 6I can be used for catalog matching and distributor lookup.

IC FPGA 177 I/O 256FBGA Product overview: M1A3P1000L-1FG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3P1000L-1FG256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M1A3P1000L-1FG256I
Embedded - FPGAs (Field Programmable Gate Array) M1A3P1000L-1FG256I
IC FPGA 177 I/O 256FBGA

IC FPGA 177 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M1A3P1000L-1FG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M1A3P1000L-1FG256I
FPGAs (Field Programmable Gate Array) M1A3P1000L-1FG256I
ProASIC3L Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000L-1FG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M1A3P1000L-1FG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1A3P1000L-1FG256I
IC FPGA 177 I/O 256FBGA

IC FPGA 177 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M1A3P1000L-1FG256I-ND 1012675-M1A3P1000L-1FG256I 696-M1A3P1000L-1FG256I M1A3P1000L-1FG256I M1A3P1000L-1FG256I M1A3P1000L-1FG256I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA
Pins 256 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Supply Voltage Other; 1.14V ~ 1.575V Other; 1.2 V Other; 1.14V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details