Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M1A3P1000-2PQG208I

Description
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Request a Quote Datasheet
Description
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M1A3P1000-2PQG208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M1A3P1000-2PQG208I-ND
FPGAs (Field Programmable Gate Array) M1A3P1000-2PQG208I-ND
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1020088-M1A3P1000-2PQG208I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1020088-M1A3P1000-2PQG208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1020088-M1A3P1000-2PQG208I
Win Source Part Number: 1020088-M1A3P1000-2P QG208I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 154 Total RAM Bits: 147456 Number of Gates: 1000000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M1A3P1000

Win Source Part Number: 1020088-M1A3P1000-2PQG208I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 154
Total RAM Bits: 147456
Number of Gates: 1000000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M1A3P1000

Buy Now
FPGA Programmable Logic Device - 696-M1A3P1000-2PQG208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M1A3P1000-2PQG208I
FPGA Programmable Logic Device 696-M1A3P1000-2PQG208I
IC FPGA 154 I/O 208QFP Product overview: M1A3P1000-2PQG208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3P1000-2PQG20 8I can be used for catalog matching and distributor lookup.

IC FPGA 154 I/O 208QFP Product overview: M1A3P1000-2PQG208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1A3P1000-2PQG208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-2PQG208I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M1A3P1000-2PQG208I
Embedded - FPGAs (Field Programmable Gate Array) M1A3P1000-2PQG208I
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-2PQG208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M1A3P1000-2PQG208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1A3P1000-2PQG208I
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - M1A3P1000-2PQG208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M1A3P1000-2PQG208I
FPGAs (Field Programmable Gate Array) M1A3P1000-2PQG208I
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M1A3P1000-2PQG208I-ND 1020088-M1A3P1000-2PQG208I 696-M1A3P1000-2PQG208I M1A3P1000-2PQG208I M1A3P1000-2PQG208I M1A3P1000-2PQG208I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP Other; Tray QFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details