Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263, Power
IC REG LIN POS ADJ 1.5A TO263
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-LX8386B-00CDD-ND | LX8386B-00CDD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | |
| Special Features | Input Overcurrent Protection |