Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220, Power
IC REG LIN POS ADJ 3A TO220 PWR
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-LX8385A-00CP-ND | LX8385A-00CP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | TO-220; Other; TO-220-3 | |
| Special Features | Input Overcurrent Protection |