Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-WDFN (2x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-WDFN (2x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-WDFN (2x3)
IC REG LIN POS ADJ 800MA 8WDFN
IC REG LIN POS ADJ 800MA 8WDFN
IC REG LIN POS ADJ 800MA 8WDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LX8240ILD-TRCT-ND | LX8240ILD-TR | LX8240ILD-TR | LX8240ILD-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |