Microchip Technology, Inc. Low-Dropout Linear Regulator LX8240

Description
LX8240 is a low-dropout regulator offering the highest Power Supply Rejection Ratio (PSRR), higher than 48 dB over all frequency up to 100kHz, and higher than 32 dB over all frequency up to 1MHz for LDO devices supplying 800mA of output current. LX8240 also requires very low quiescent current. It has separate Bias and Input supply rails to improve efficiency and minimize power dissipation. The VBIAS input includes a voltage compliance range from 2.7V to 5.5V, and the VIN supply range is 1.2V to 4.2V. The output voltage is programmed by an external resistor divider utilizing the 0.5V reference feedback (FB) pin allowing output voltages as low as 1V. LX8240 is an ideal selection for battery-powered systems where the low quiescent current cannot be compromised. It is also guaranteed to be the stable even with only a 1µF ceramic capacitor. To protect the device the LX8240 also includes internal thermal shutdown, and overcurrent limit features. Additional Features High PSRR, higher than 48 dB over all frequency up to 100kHz High PSRR, higher than 32 dB over all frequency up to 1MHz +/-2% Accuracy over Temp, Supply and Load Adjustable Output (0.5V reference) Over Current Limit Thermal Protection
Datasheet
Description
LX8240 is a low-dropout regulator offering the highest Power Supply Rejection Ratio (PSRR), higher than 48 dB over all frequency up to 100kHz, and higher than 32 dB over all frequency up to 1MHz for LDO devices supplying 800mA of output current. LX8240 also requires very low quiescent current. It has separate Bias and Input supply rails to improve efficiency and minimize power dissipation. The VBIAS input includes a voltage compliance range from 2.7V to 5.5V, and the VIN supply range is 1.2V to 4.2V. The output voltage is programmed by an external resistor divider utilizing the 0.5V reference feedback (FB) pin allowing output voltages as low as 1V. LX8240 is an ideal selection for battery-powered systems where the low quiescent current cannot be compromised. It is also guaranteed to be the stable even with only a 1µF ceramic capacitor. To protect the device the LX8240 also includes internal thermal shutdown, and overcurrent limit features. Additional Features High PSRR, higher than 48 dB over all frequency up to 100kHz High PSRR, higher than 32 dB over all frequency up to 1MHz +/-2% Accuracy over Temp, Supply and Load Adjustable Output (0.5V reference) Over Current Limit Thermal Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Dropout Linear Regulator - LX8240 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Dropout Linear Regulator
LX8240
Low-Dropout Linear Regulator LX8240
LX8240 is a low-dropout regulator offering the highest Power Supply Rejection Ratio (PSRR), higher than 48 dB over all frequency up to 100kHz, and higher than 32 dB over all frequency up to 1MHz for LDO devices supplying 800mA of output current. LX8240 also requires very low quiescent current. It has separate Bias and Input supply rails to improve efficiency and minimize power dissipation. The VBIAS input includes a voltage compliance range from 2.7V to 5.5V, and the VIN supply range is 1.2V to 4.2V. The output voltage is programmed by an external resistor divider utilizing the 0.5V reference feedback (FB) pin allowing output voltages as low as 1V. LX8240 is an ideal selection for battery-powered systems where the low quiescent current cannot be compromised. It is also guaranteed to be the stable even with only a 1µF ceramic capacitor. To protect the device the LX8240 also includes internal thermal shutdown, and overcurrent limit features. Additional Features High PSRR, higher than 48 dB over all frequency up to 100kHz High PSRR, higher than 32 dB over all frequency up to 1MHz +/-2% Accuracy over Temp, Supply and Load Adjustable Output (0.5V reference) Over Current Limit Thermal Protection

LX8240 is a low-dropout regulator offering the highest Power Supply Rejection Ratio (PSRR), higher than 48 dB over all frequency up to 100kHz, and higher than 32 dB over all frequency up to 1MHz for LDO devices supplying 800mA of output current. LX8240 also requires very low quiescent current. It has separate Bias and Input supply rails to improve efficiency and minimize power dissipation. The VBIAS input includes a voltage compliance range from 2.7V to 5.5V, and the VIN supply range is 1.2V to 4.2V. The output voltage is programmed by an external resistor divider utilizing the 0.5V reference feedback (FB) pin allowing output voltages as low as 1V. LX8240 is an ideal selection for battery-powered systems where the low quiescent current cannot be compromised. It is also guaranteed to be the stable even with only a 1µF ceramic capacitor. To protect the device the LX8240 also includes internal thermal shutdown, and overcurrent limit features.

Additional Features

  • High PSRR, higher than 48 dB over all frequency up to 100kHz
  • High PSRR, higher than 32 dB over all frequency up to 1MHz
  • +/-2% Accuracy over Temp, Supply and Load
  • Adjustable Output (0.5V reference)
  • Over Current Limit
  • Thermal Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number LX8240
Product Name Low-Dropout Linear Regulator
Package Type Other; ['WDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details