Manufacturer: Microchip Technology
Win Source Part Number: 808003-LX7309ILQ-TR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Buck-Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz ~ 500kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Duty Cycle (Maximum): 50%
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
Voltage - Supply (Vcc/Vdd): 9.6V ~ 20V
CURRENT MODE PWM
Buck, Boost, Buck-Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-QFN (4x4)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 808003-LX7309ILQ-TR | LX7309ILQ-TR | LX7309ILQ-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LX7309ILQ-TR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost, Buck-Boost, Flyback, Forward Converter | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-TFQFN Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | |
| fsw | 100 to 500 kHz | 100 to 500 kHz | 100 to 500 kHz |