Microchip Technology, Inc. Synchronous Buck Regulator with I2C LX7220

Description
The LX7220 is a digitally controlled step-down regulator IC with an integrated 22mΩ high-side P-channel MOSFET and a 13mΩ low-side N-channel MOSFET. It features Microsemi’s proprietary constant-frequency hysteretic control engine for near-instantaneous correction to line/load transients. It does not require high-ESR output capacitors and incorporates energysaving “PSM” (Power Save or Pulse Skip Mode) at light loads, to extend battery life in mobile applications. The LX7220 has an I 2C serial interface port for output voltage margining and monitoring if required (it can also operate in default mode). In addition, it includes robust fault monitoring functions. The LX7220 will operate from 2.7V to 5.5V, and is available in 0.95V or 0.9V output voltages (no voltage divider is necessary). The output voltage can also be adjusted with an input voltage of 5V and external voltage divider up to 3.3V. Additional Features Constant Frequency Hysteretic Control Extremely Fast Line/Load Transient Response I2C for Output Adjustment (3.4Mbps) 1.2 MHz Switching Frequency Extremely Low-RDSON MOSFETS Input Voltage Rail 2.7V to 5.5V Greater than 6A Output Current Default Power Save Mode for Light-Load Efficiency UVLO, OVP, OCP -40°C to +85°C Ambient Temperature Available in VQFN 2mm x 3mm 14L Package RoHS Compliant
Datasheet
Description
The LX7220 is a digitally controlled step-down regulator IC with an integrated 22mΩ high-side P-channel MOSFET and a 13mΩ low-side N-channel MOSFET. It features Microsemi’s proprietary constant-frequency hysteretic control engine for near-instantaneous correction to line/load transients. It does not require high-ESR output capacitors and incorporates energysaving “PSM” (Power Save or Pulse Skip Mode) at light loads, to extend battery life in mobile applications. The LX7220 has an I 2C serial interface port for output voltage margining and monitoring if required (it can also operate in default mode). In addition, it includes robust fault monitoring functions. The LX7220 will operate from 2.7V to 5.5V, and is available in 0.95V or 0.9V output voltages (no voltage divider is necessary). The output voltage can also be adjusted with an input voltage of 5V and external voltage divider up to 3.3V. Additional Features Constant Frequency Hysteretic Control Extremely Fast Line/Load Transient Response I2C for Output Adjustment (3.4Mbps) 1.2 MHz Switching Frequency Extremely Low-RDSON MOSFETS Input Voltage Rail 2.7V to 5.5V Greater than 6A Output Current Default Power Save Mode for Light-Load Efficiency UVLO, OVP, OCP -40°C to +85°C Ambient Temperature Available in VQFN 2mm x 3mm 14L Package RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Buck Regulator with I2C - LX7220 - Microchip Technology, Inc.
Chandler, AZ, United States
Synchronous Buck Regulator with I2C
LX7220
Synchronous Buck Regulator with I2C LX7220
The LX7220 is a digitally controlled step-down regulator IC with an integrated 22mΩ high-side P-channel MOSFET and a 13mΩ low-side N-channel MOSFET. It features Microsemi’s proprietary constant-frequency hysteretic control engine for near-instantaneous correction to line/load transients. It does not require high-ESR output capacitors and incorporates energysaving “PSM” (Power Save or Pulse Skip Mode) at light loads, to extend battery life in mobile applications. The LX7220 has an I 2C serial interface port for output voltage margining and monitoring if required (it can also operate in default mode). In addition, it includes robust fault monitoring functions. The LX7220 will operate from 2.7V to 5.5V, and is available in 0.95V or 0.9V output voltages (no voltage divider is necessary). The output voltage can also be adjusted with an input voltage of 5V and external voltage divider up to 3.3V. Additional Features Constant Frequency Hysteretic Control Extremely Fast Line/Load Transient Response I2C for Output Adjustment (3.4Mbps) 1.2 MHz Switching Frequency Extremely Low-RDSON MOSFETS Input Voltage Rail 2.7V to 5.5V Greater than 6A Output Current Default Power Save Mode for Light-Load Efficiency UVLO, OVP, OCP -40°C to +85°C Ambient Temperature Available in VQFN 2mm x 3mm 14L Package RoHS Compliant

The LX7220 is a digitally controlled step-down regulator IC with an integrated 22mΩ high-side P-channel MOSFET and a 13mΩ low-side N-channel MOSFET. It features Microsemi’s proprietary constant-frequency hysteretic control engine for near-instantaneous correction to line/load transients. It does not require high-ESR output capacitors and incorporates energysaving “PSM” (Power Save or Pulse Skip Mode) at light loads, to extend battery life in mobile applications. The LX7220 has an I 2C serial interface port for output voltage margining and monitoring if required (it can also operate in default mode). In addition, it includes robust fault monitoring functions. The LX7220 will operate from 2.7V to 5.5V, and is available in 0.95V or 0.9V output voltages (no voltage divider is necessary). The output voltage can also be adjusted with an input voltage of 5V and external voltage divider up to 3.3V.

Additional Features

  • Constant Frequency Hysteretic Control
  • Extremely Fast Line/Load Transient Response
  • I2C for Output Adjustment (3.4Mbps)
  • 1.2 MHz Switching Frequency
  • Extremely Low-RDSON MOSFETS
  • Input Voltage Rail 2.7V to 5.5V
  • Greater than 6A Output Current
  • Default Power Save Mode for Light-Load Efficiency
  • UVLO, OVP, OCP
  • -40°C to +85°C Ambient Temperature
  • Available in VQFN 2mm x 3mm 14L Package
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number LX7220
Product Name Synchronous Buck Regulator with I2C
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AN-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Specs
Regulator Category Linear
View Details
Voltage Regulators - 1828306P - RS Components, Ltd.
Specs
Package Type Other; SOT-25
View Details
Pmic For Safety Related Systems W/Buck Or Boost Pre-Reg - ARG82801KLVATR-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers