Buck Switching Regulator IC Positive Fixed 0.95V 1 Output 6A 14-PowerTFQFN
IC REG BUCK 0.95V 6A 14VQFN
IC REG BUCK 0.95V 6A 14VQFN
6A CONSTANT FREQ SYNCHRONOUS BUC
6A CONSTANT FREQ SYNCHRONOUS BUC
Buck Switching Regulator IC Positive Fixed 0.95V 1 Output 6A 14-PowerTFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-LX7220-03ILQ-TR-ND | LX7220-03ILQ-TR | LX7220-03ILQ-TR | LX7220-03ILQ-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 14-PowerTFQFN | Other; 14-PowerTFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.9500 volts | 0.9500 volts | 0.9500 to ? volts |