Microchip Technology, Inc. Synchronous Buck Regulator with I2C LX7219

Description
The LX7219 is a digitally controlled step-down regulator IC with an integrated 22 mΩ high-side P-channel MOSFET and a 13 mΩ low-side N-channel MOSFET. It features Microsemi's proprietary constant frequency hysteretic control engine for near-instantaneous correction to line/load transients for a voltage range of 2.7 V to 5.5 V, and 6 A constant frequency. It does not require high-ESR output capacitors and incorporates energy-saving power save or pulse skip mode (PSM) at light loads, to extend battery life in mobile applications. The LX7219 has an I C serial interface port for output voltage 2 margining and monitoring, if required (it can also operate in default mode). In addition it includes robust fault monitoring functions. The LX7219 is available in 0.9 V single slave address and 0.8 V default output voltage (no voltage divider is necessary) with four slave addresses. The output voltage can be adjusted with an external voltage divider up to 3.3 V. Additional Features Constant frequency hysteretic control Extremely fast line/load transient response I2C for output adjustment (3.4 Mbps) 1.2 MHz switching frequency Extremely low-RDSON MOSFETS Input voltage rail 2.7 V to 5.5 V Greater than 6 A output current Power save mode for light-load efficiency UVLO, OVP, and OCP –40 °C to 85 °C ambient temperature Available in VQFN 2mm x 3mm 14L package RoHS Compliant
Datasheet
Description
The LX7219 is a digitally controlled step-down regulator IC with an integrated 22 mΩ high-side P-channel MOSFET and a 13 mΩ low-side N-channel MOSFET. It features Microsemi's proprietary constant frequency hysteretic control engine for near-instantaneous correction to line/load transients for a voltage range of 2.7 V to 5.5 V, and 6 A constant frequency. It does not require high-ESR output capacitors and incorporates energy-saving power save or pulse skip mode (PSM) at light loads, to extend battery life in mobile applications. The LX7219 has an I C serial interface port for output voltage 2 margining and monitoring, if required (it can also operate in default mode). In addition it includes robust fault monitoring functions. The LX7219 is available in 0.9 V single slave address and 0.8 V default output voltage (no voltage divider is necessary) with four slave addresses. The output voltage can be adjusted with an external voltage divider up to 3.3 V. Additional Features Constant frequency hysteretic control Extremely fast line/load transient response I2C for output adjustment (3.4 Mbps) 1.2 MHz switching frequency Extremely low-RDSON MOSFETS Input voltage rail 2.7 V to 5.5 V Greater than 6 A output current Power save mode for light-load efficiency UVLO, OVP, and OCP –40 °C to 85 °C ambient temperature Available in VQFN 2mm x 3mm 14L package RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Buck Regulator with I2C - LX7219 - Microchip Technology, Inc.
Chandler, AZ, United States
Synchronous Buck Regulator with I2C
LX7219
Synchronous Buck Regulator with I2C LX7219
The LX7219 is a digitally controlled step-down regulator IC with an integrated 22 mΩ high-side P-channel MOSFET and a 13 mΩ low-side N-channel MOSFET. It features Microsemi's proprietary constant frequency hysteretic control engine for near-instantaneous correction to line/load transients for a voltage range of 2.7 V to 5.5 V, and 6 A constant frequency. It does not require high-ESR output capacitors and incorporates energy-saving power save or pulse skip mode (PSM) at light loads, to extend battery life in mobile applications. The LX7219 has an I C serial interface port for output voltage 2 margining and monitoring, if required (it can also operate in default mode). In addition it includes robust fault monitoring functions. The LX7219 is available in 0.9 V single slave address and 0.8 V default output voltage (no voltage divider is necessary) with four slave addresses. The output voltage can be adjusted with an external voltage divider up to 3.3 V. Additional Features Constant frequency hysteretic control Extremely fast line/load transient response I2C for output adjustment (3.4 Mbps) 1.2 MHz switching frequency Extremely low-RDSON MOSFETS Input voltage rail 2.7 V to 5.5 V Greater than 6 A output current Power save mode for light-load efficiency UVLO, OVP, and OCP –40 °C to 85 °C ambient temperature Available in VQFN 2mm x 3mm 14L package RoHS Compliant

The LX7219 is a digitally controlled step-down regulator IC with an integrated 22 mΩ high-side P-channel MOSFET and a 13 mΩ low-side N-channel MOSFET. It features Microsemi's proprietary constant frequency hysteretic control engine for near-instantaneous correction to line/load transients for a voltage range of 2.7 V to 5.5 V, and 6 A constant frequency. It does not require high-ESR output capacitors and incorporates energy-saving power save or pulse skip mode (PSM) at light loads, to extend battery life in mobile applications. The LX7219 has an I C serial interface port for output voltage 2 margining and monitoring, if required (it can also operate in default mode). In addition it includes robust fault monitoring functions. The LX7219 is available in 0.9 V single slave address and 0.8 V default output voltage (no voltage divider is necessary) with four slave addresses. The output voltage can be adjusted with an external voltage divider up to 3.3 V.

Additional Features

  • Constant frequency hysteretic control
  • Extremely fast line/load transient response
  • I2C for output adjustment (3.4 Mbps)
  • 1.2 MHz switching frequency
  • Extremely low-RDSON MOSFETS
  • Input voltage rail 2.7 V to 5.5 V
  • Greater than 6 A output current
  • Power save mode for light-load efficiency
  • UVLO, OVP, and OCP
  • –40 °C to 85 °C ambient temperature
  • Available in VQFN 2mm x 3mm 14L package
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number LX7219
Product Name Synchronous Buck Regulator with I2C
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP1710AUJZ-1.12-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23r
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B5-I2C-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details