Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 6A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 6A 14-PowerVFQFN
6A HYSTERETIC SYNCHRONOUS BUCK R
6A HYSTERETIC SYNCHRONOUS BUCK R
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-LX7219-01ILQ-TR-ND | LX7219-01ILQ-TR | LX7219-01ILQ-TR | LX7219-01ILQ-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.7500 to 5.5 volts | 0.7500 to 5.5 volts | 0.7500 volts |