Microchip Technology, Inc. 4A Step-Down Regulator LX7180A

Description
The LX7180A is a 4A step-down regulator with integrated MOSFETs packaged in a space saving QFN12 2 mm x 2 mm for today’s mobile devices. It uses an ultra-fast, constant frequency hysteretic control method to minimize external filter components while maintaining excellent regulation. The LX7180A reference voltage is programmable from 0.6 V to 1.195 V through a high speed (up to 3.4 MHz), bi-directional I2C bus. The LX7180 operates from 3 V to 5.5 V rails and outputs 0.6 V to 100% of the input voltage. Cycle-by-cycle current limiting protects against overcurrent conditions. Hiccup mode provides protection for heavy over-load or short-circuit faults. Thermal protection shuts down the regulator under overtemperature conditions. Over voltage conditions will immediately shut off the output to protect against permanent damage. The LX7180A automatically restarts when all fault conditions are cleared. Additional Features 0-4 A Step-down Regulator Operational Input Supply Voltage Range: 3.0 V - 5.5 V (short durations to 6.5 V) Hysteretic Control Offers Best Transient Response PWM Switching at a Constant 1.65 MHz Power Save Mode (PSM) can be Selected to Improve Light Load Efficiency 100% Duty Ratio Operation Input Under Voltage and Over Voltage Protection Enable and Power Good Function I2C Serial Interface at 3.4 Mbps Internal Soft-start Cycle-by-Cycle Over Current Protection Hiccup Mode Protects Against Short Circuit Faults Seven Bit Adjustable Reference Voltage via I2C Bus RoHS Compliant
Datasheet
Description
The LX7180A is a 4A step-down regulator with integrated MOSFETs packaged in a space saving QFN12 2 mm x 2 mm for today’s mobile devices. It uses an ultra-fast, constant frequency hysteretic control method to minimize external filter components while maintaining excellent regulation. The LX7180A reference voltage is programmable from 0.6 V to 1.195 V through a high speed (up to 3.4 MHz), bi-directional I2C bus. The LX7180 operates from 3 V to 5.5 V rails and outputs 0.6 V to 100% of the input voltage. Cycle-by-cycle current limiting protects against overcurrent conditions. Hiccup mode provides protection for heavy over-load or short-circuit faults. Thermal protection shuts down the regulator under overtemperature conditions. Over voltage conditions will immediately shut off the output to protect against permanent damage. The LX7180A automatically restarts when all fault conditions are cleared. Additional Features 0-4 A Step-down Regulator Operational Input Supply Voltage Range: 3.0 V - 5.5 V (short durations to 6.5 V) Hysteretic Control Offers Best Transient Response PWM Switching at a Constant 1.65 MHz Power Save Mode (PSM) can be Selected to Improve Light Load Efficiency 100% Duty Ratio Operation Input Under Voltage and Over Voltage Protection Enable and Power Good Function I2C Serial Interface at 3.4 Mbps Internal Soft-start Cycle-by-Cycle Over Current Protection Hiccup Mode Protects Against Short Circuit Faults Seven Bit Adjustable Reference Voltage via I2C Bus RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A Step-Down Regulator - LX7180A - Microchip Technology, Inc.
Chandler, AZ, United States
4A Step-Down Regulator
LX7180A
4A Step-Down Regulator LX7180A
The LX7180A is a 4A step-down regulator with integrated MOSFETs packaged in a space saving QFN12 2 mm x 2 mm for today’s mobile devices. It uses an ultra-fast, constant frequency hysteretic control method to minimize external filter components while maintaining excellent regulation. The LX7180A reference voltage is programmable from 0.6 V to 1.195 V through a high speed (up to 3.4 MHz), bi-directional I2C bus. The LX7180 operates from 3 V to 5.5 V rails and outputs 0.6 V to 100% of the input voltage. Cycle-by-cycle current limiting protects against overcurrent conditions. Hiccup mode provides protection for heavy over-load or short-circuit faults. Thermal protection shuts down the regulator under overtemperature conditions. Over voltage conditions will immediately shut off the output to protect against permanent damage. The LX7180A automatically restarts when all fault conditions are cleared. Additional Features 0-4 A Step-down Regulator Operational Input Supply Voltage Range: 3.0 V - 5.5 V (short durations to 6.5 V) Hysteretic Control Offers Best Transient Response PWM Switching at a Constant 1.65 MHz Power Save Mode (PSM) can be Selected to Improve Light Load Efficiency 100% Duty Ratio Operation Input Under Voltage and Over Voltage Protection Enable and Power Good Function I2C Serial Interface at 3.4 Mbps Internal Soft-start Cycle-by-Cycle Over Current Protection Hiccup Mode Protects Against Short Circuit Faults Seven Bit Adjustable Reference Voltage via I2C Bus RoHS Compliant

The LX7180A is a 4A step-down regulator with integrated MOSFETs packaged in a space saving QFN12 2 mm x 2 mm for today’s mobile devices. It uses an ultra-fast, constant frequency hysteretic control method to minimize external filter components while maintaining excellent regulation. The LX7180A reference voltage is programmable from 0.6 V to 1.195 V through a high speed (up to 3.4 MHz), bi-directional I2C bus. The LX7180 operates from 3 V to 5.5 V rails and outputs 0.6 V to 100% of the input voltage. Cycle-by-cycle current limiting protects against overcurrent conditions. Hiccup mode provides protection for heavy over-load or short-circuit faults. Thermal protection shuts down the regulator under overtemperature conditions. Over voltage conditions will immediately shut off the output to protect against permanent damage. The LX7180A automatically restarts when all fault conditions are cleared.

Additional Features

  • 0-4 A Step-down Regulator
  • Operational Input Supply Voltage Range: 3.0 V - 5.5 V (short durations to 6.5 V)
  • Hysteretic Control Offers Best Transient Response
  • PWM Switching at a Constant 1.65 MHz
  • Power Save Mode (PSM) can be Selected to Improve Light Load Efficiency
  • 100% Duty Ratio Operation
  • Input Under Voltage and Over Voltage Protection
  • Enable and Power Good Function
  • I2C Serial Interface at 3.4 Mbps
  • Internal Soft-start
  • Cycle-by-Cycle Over Current Protection
  • Hiccup Mode Protects Against Short Circuit Faults
  • Seven Bit Adjustable Reference Voltage via I2C Bus
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number LX7180A
Product Name 4A Step-Down Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060251 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply Controllers, Monitors - 1727-NEX81811DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details